EN
  • EN
  • DE

VZ30C1T8219732L

Part No VZ30C1T8219732L
Manufacturer Vybronics
Catalog Motors - AC, DC
Description VIBRATION MOTOR 14K RPM 0.42G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Type DC Motor
Function Vibration, ERM (Haptic)
Motor Type Brushed
Voltage - Rated 2.7VDC
RPM 14000 RPM
Size / Dimension Rectangular - 0.173" x 0.134" (4.40mm x 3.40mm)
Length - Shaft and Bearing 0.148" (3.75mm)
Termination Style Solder Tab
Operating Temperature -30°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian VZ30C1T8219732L CAD Model

You May Also Be Interested in

Omron
1.5KW 480V 3000RPM BO 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
1.5KW 480V 3000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
1.5KW 240V 2000RPM B 1S MTR
Need more? Email Us
Omron
2KW 240V 1000RPM OK 1S MTR
Need more? Email Us
Omron
60W 480V 2000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 230V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess