The VLSI Solution VS1011E/L is a single-chip MP3 decoder. This versatile chip is designed for high-performance audio decoding in a variety of applications.
Applications
- Portable MP3 players
- Car audio systems
- Voice recorders
- MP3 alarm clocks
- Other consumer audio products
Features
- Decodes MP3 audio
- Low power consumption
- High-quality audio output
- SPI interface for control and data transfer
- Built-in headphone amplifier
- Supports variable bit rate (VBR) MP3 files
- Small package size
Benefits
- Enables the creation of compact and efficient MP3 playback devices.
- Extended battery life for portable devices due to low power consumption.
- Excellent audio fidelity for a superior listening experience.
- Easy integration into existing systems with the SPI interface.
- Reduced component count and board space with the integrated headphone amplifier.
- Compatibility with a wide range of MP3 audio files.
The VS1011E/L utilizes advanced decoding algorithms to ensure accurate and efficient MP3 playback. Its low power consumption makes it ideal for battery-powered devices. The chip is controlled via an SPI interface, allowing for easy integration with microcontrollers and other digital devices. The integrated headphone amplifier further simplifies system design by eliminating the need for external amplifier circuitry.
Technical Specifications:
- Audio Formats Supported: MP3
- Interface: SPI
- Power Supply: Single supply voltage
- Operating Temperature Range: Typically -20°C to +70°C
- Package Type: Small outline package (SOP) or similar