EN
  • EN
  • DE

VC1510145UG3

Part No VC1510145UG3
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Lamp Replacements
Description LED T1 3/4 525NM GREEN 28VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Midget Flange Base Lamps
Size / Dimension T - 1 3/4
Wavelength 525nm
Voltage - Forward (Vf) (Typ) 28V
Base Type Midget Flange
Color Green
Millicandela Rating 910mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567888-VC1510145UG3
Ultra Librarian 3D Model Ultra Librarian VC1510145UG3 CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LED T1 3/4 WG 630NM RED 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY BLU 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG 587NM YELLOW 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 28VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 MULTI WHITE 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WHITE CLEAR 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT 525NM GREEN 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 24VDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess