EN
  • EN
  • DE

VC1510135W3D

Part No VC1510135W3D
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Lamp Replacements
Description LED T1 3/4 WHITE DIFF 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Midget Flange Base Lamps
Size / Dimension T - 1 3/4
Voltage - Forward (Vf) (Typ) 24V
Base Type Midget Flange
Color White
Millicandela Rating 350mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567887-VC1510135W3D
Ultra Librarian 3D Model Ultra Librarian VC1510135W3D CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LED T1 3/4 MGT WHITE CLEAR 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 525NM GREEN 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG 587NM YELLOW 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WHITE CLEAR 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY YEL 24VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT WHITE DIFF 24VDC
Need more? Email Us
Altech corporation
LED BULB BA9S 48 V RED
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 24VDC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess