EN
  • EN
  • DE

BZL722-2

Part No BZL722-2
Manufacturer Visual Communications Company - VCC
Catalog Optoelectronics Accessories
Description BEZEL AND SEAL 722 SERIES RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Bezel
For Use With/Related Products TuffLED™ Panel Mount Indicators
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567267-BZL722-2
Ultra Librarian 3D Model Ultra Librarian BZL722-2 CAD Model

Description

N

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
IDEC
TRANSFORMER 110/120V AC
Need more? Email Us
Carling Technologies
DIMMER CONTROL
Need more? Email Us
Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
Visual Communications Company - VCC
LIGHTPIPE GROMMET 4MM
Need more? Email Us
Visual Communications Company - VCC
LIGHTPIPE GROMMET 2.5MM
Lowest to $1.1910
TE Connectivity
SEALING CAP, SR RECEPTACLE
Lowest to $2.3896
Omron
DISPLAY UNIT
Lowest to $59.5437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess