Products specifications

Win Source Part Number WS1196598-2213795-1
Win Source Part Number Cross
Manufacturer TE Connectivity AMP Connectors
Category Optoelectronics Optoelectronics Accessories
Series LUMAWISE
Package Bag
Product Status Active
Accessory Type Cap
For Use With/Related Products LUMAWISE Endurance S Series
Base Product Number 2213795
Ultra Librarian 3D Model Ultra Librarian 2213795-1 CAD Model

Description

The LUMAWISE Cap is an accessory designed for use with the LUMAWISE Endurance S Series by TE Connectivity AMP Connectors.

  • Series: LUMAWISE Endurance S Series
  • Function: Provides protection and enhances the functionality
  • Material: Durable materials
  • Design: Fits securely onto the series
  • Benefit: Ensuring the longevity and optimal performance

You May Also Be Interested in

Dialight
LARGE PANEL IND.
Need more? Email Us
ECAD model for 080-0517-203
Visual Communications Company - VCC
LED RETAINING RING 5MM
Lowest to $0.0539
ECAD model for RNG_268
Dialight
MIN. PANEL IND.
Need more? Email Us
ECAD model for 095-0410-09-201
Dialight
LARGE PANEL IND.
Need more? Email Us
ECAD model for 080-3202-05-301
Visual Communications Company - VCC
LIGHTPIPE GROMMET 4MM
Need more? Email Us
ECAD model for RTN_150
Dialight
INDICATOR ACCESSORY
Need more? Email Us
ECAD model for 506-0045
Dialight
SUB MIN.PANEL IND.
Need more? Email Us
ECAD model for 130-0935-003
Dialight
MIN. PANEL IND.
Need more? Email Us
ECAD model for 169-1194-300
Dialight
MIN. DIMMER PANEL IND.
Need more? Email Us
ECAD model for 203-0131-203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention