EN
  • EN
  • DE

SNLM-P-C35-25S-BL

Part No SNLM-P-C35-25S-BL
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr ITT Cannon, LLC
Series Snaplock
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 1
Mounting Type Free Hanging (In-Line)
Termination Crimp
Fastening Type Bayonet Lock
Primary Material Plastic
Shell Material Thermoplastic
Contact Finish - Mating Silver
Color Blue
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Features Slide Lock
Current Rating (Amps) 250A
Voltage Rating 1000VAC, 1500VDC
Cable Opening 0.394" ~ 0.551" (10.00mm ~ 14.00mm)
Temperature Range - Operating -30°C ~ 125°C
Backshell Material, Plating Thermoplastic
Contact Material Copper
Insert Material Polybutylene Terephthalate (PBT)
Base Product Number SNLM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names 500014353,SNLM-P-C35-25S-BLPG-ND,SNLM-P-C35-25S-BLPG,SNLMPC3525SBL
Standard Package 1
Win Source Part Number 972509-SNLM-P-C35-25S-BL
Ultra Librarian 3D Model Ultra Librarian SNLM-P-C35-25S-BL CAD Model

Description

The ITT Cannon, LLC 972509-SNLM-P-C35-25S-BL is a circular connector in the Snaplock series.

  • Series: Snaplock
  • Connector Type: Plug with Male Pins
  • Locking Feature: Slide Lock
  • Fastening Type: Bayonet Lock
  • Termination: Crimp
  • Voltage Rating: 1000VAC, 1500VDC
  • Ingress Protection: IP67
  • Contact Material: Copper
  • Contact Finish-Mating: Silver
  • Current Rating: 250A
  • Cable Opening: 0.394" to 0.551" (10.00mm to 14.00mm)
  • Shell Material: Thermoplastic
  • Insert Material: Polybutylene Terephthalate (PBT)
  • Material Flammability Rating: UL94 V-0
  • Operating Temperature Range: -30°C to 125°C

You May Also Be Interested in

Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess