The ZMY5V1 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and overvoltage protection in electronic circuits. This diode is commonly used to safeguard sensitive components against voltage transients and spikes.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Level shifting
Features
- Silicon planar Zener diode
- Low reverse current
- High stability
- Surface mount device (SMD)
- AEC-Q101 qualified
Benefits
- Precise voltage regulation, maintaining a stable and reliable voltage supply for critical circuits.
- Effective overvoltage protection, preventing damage to connected components caused by voltage spikes.
- High reliability and long-term stability due to its robust silicon planar construction.
- Simplified manufacturing process due to the surface mount design, enabling easy integration into automated assembly lines.
Additional Details
The ZMY5V1 has a Zener voltage (VZ) of 5.1 V with a tolerance of approximately ±5%. It is available in a MiniMELF (SOD-80) package. The power dissipation is typically 500 mW. The operating temperature range is typically -65 °C to +150 °C.