EN
  • EN
  • DE

ZMM2V7-7

Part No ZMM2V7-7
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417955-ZMM2V7-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM2V7-7 CAD Model

Description

The ZMM2V7-7 is a silicon planar Zener diode manufactured by Vishay, designed for voltage regulation and transient suppression. This diode is packaged in a SOD-80 (MiniMELF) format, ideal for automated assembly processes and space-saving applications on printed circuit boards (PCBs). The ZMM2V7-7 is particularly useful in circuits requiring a stable 2.7V voltage reference and protection against voltage spikes.

Applications:

  • Voltage Stabilization: Maintaining a constant voltage level in electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage to a specific level.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control circuits.

Features:

  • Silicon Planar Technology: Ensures high reliability and stability.
  • SOD-80 (MiniMELF) Package: Compact and suitable for automated assembly.
  • Sharp Breakdown Characteristic: Provides precise voltage regulation.
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Precise Voltage Regulation: The ZMM2V7-7 offers a stable and accurate 2.7V voltage reference, ensuring consistent circuit performance.
  • Effective Transient Suppression: Protects sensitive components from damage caused by voltage surges and spikes, improving system reliability.
  • Compact Design: The SOD-80 package allows for space-saving designs, making it suitable for high-density PCB layouts.
  • Easy Assembly: The MiniMELF package is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • High Reliability: The silicon planar technology ensures long-term stability and reliability of the diode.

Additional Details:

The ZMM2V7-7 has a Zener voltage (Vz) of approximately 2.7V. The power dissipation is typically around 500mW. It operates within a wide temperature range, typically from -55°C to +150°C, making it suitable for various environments. This diode is commonly used in consumer electronics, industrial control systems, and automotive applications where reliability and precision are critical.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess