EN
  • EN
  • DE

ZMM27V-GS08

Part No ZMM27V-GS08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417950-ZMM27V-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM27V-GS08 CAD Model

Description

The ZMM27V-GS08 is a silicon planar Zener diode from Vishay, designed for voltage stabilization and transient suppression. It comes in a SOD-80 (MiniMELF) package, which is ideal for automated assembly and offers a compact footprint on the PCB. This diode is particularly useful in applications requiring precise voltage regulation and protection against voltage spikes.

Applications:

  • Voltage Stabilization: Maintaining a constant voltage level in electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage to a specific level.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control circuits.

Features:

  • Silicon Planar Technology: Ensures high reliability and stability.
  • SOD-80 (MiniMELF) Package: Compact and suitable for automated assembly.
  • Sharp Breakdown Characteristic: Provides precise voltage regulation.
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Precise Voltage Regulation: The ZMM27V-GS08 provides a stable and accurate voltage reference, ensuring consistent performance of the circuit.
  • Effective Transient Suppression: Protects sensitive components from damage due to voltage surges and spikes, enhancing the reliability of the system.
  • Compact Design: The SOD-80 package allows for space-saving designs, making it suitable for high-density PCB layouts.
  • Easy Assembly: The MiniMELF package is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • High Reliability: The silicon planar technology ensures long-term stability and reliability of the diode.

Additional Details:

The ZMM27V-GS08 has a Zener voltage (Vz) of approximately 27V. The power dissipation is typically around 500mW. It operates within a wide temperature range, typically from -55°C to +150°C, making it suitable for various environments. The forward voltage drop is low, typically around 0.9V. This diode is commonly used in industrial and automotive applications where reliability and performance are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess