EN
  • EN
  • DE

Y4485V0002QT9L

Part No Y4485V0002QT9L
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description RES NETWORK 2 RES 5K OHM 1610 / 5k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Vishay Foil Resistors (Division of Vishay Precision Group)
Series DSMZ
Package Bulk
Circuit Type Voltage Divider
Resistance (Ohms) 5k
Tolerance ±0.02%
Number of Resistors 2
Resistor Matching Ratio ±0.01%
Resistor-Ratio-Drift ±0.1ppm/°C
Number of Pins 3
Power Per Element 50mW
Temperature Coefficient ±0.2ppm/°C
Temperature Range - Operating -65°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Type Surface Mount
Package / Case 1610 J-Lead (3 Terminals)
Size / Dimension 0.160" L x 0.106" W (4.06mm x 2.69mm)
Height - Seated (Max) 0.071" (1.80mm)
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1337866-Y4485V0002QT9L
Ultra Librarian 3D Model Ultra Librarian Y4485V0002QT9L CAD Model

Description

The DSMZ series of resistor networks and arrays from Vishay Foil Resistors (Division of Vishay Precision Group) includes the Y4485V0002QT9L component.

  • Type: Voltage Divider (TCR Matched)
  • Package Type: Bulk
  • Size/Dimension: 0.160" L x 0.106" W (4.06mm x 2.69mm)
  • Height - Seated: 0.071" (1.80mm)
  • Standard Package: 25
  • Tolerance: ±0.02%
  • Temperature Coefficient: ±0.2ppm/°C
  • Resistance: 5k Ohms
  • Circuit Type: Voltage Divider
  • Number of Resistors: 2
  • Number of Pins: 3
  • Power per Element: 50mW
  • Mounting Type: Surface Mount
  • Package/Case: 1610 J-Lead (3 Terminals)
  • Operating Temperature: -65°C ~ 125°C
  • ECCN: EAR99
  • HTSUS Code: 8533.21.0020
  • MSL: 1
  • Resistor Matching Ratio: ±0.01%
  • Resistor-Ratio-Drift: ±0.1ppm/°C

You May Also Be Interested in

Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess