EN
  • EN
  • DE

WSR-2-.01-1%

Part No WSR-2-.01-1%
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104943-WSR-2-.01-1%
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSR-2-.01-1% CAD Model

Description

The WSR-2-.01-1% is a high-power, low-value current sense resistor manufactured by Vishay. The 'WSR' designates a wirewound sense resistor, '2' likely refers to the size or power rating within the WSR series, '.01' indicates the resistance value (0.01 Ohms), and '1%' signifies the tolerance.

Applications:

  • Current Sensing in Power Supplies
  • Overcurrent Protection
  • Battery Management Systems
  • Motor Control
  • Inverters

Features:

  • Low Resistance (0.01 Ohms): Minimizes power loss and voltage drop.
  • High Power Rating: Designed to handle substantial current.
  • 1% Tolerance: Ensures accurate current measurement.
  • All-Welded Construction: Enhances reliability and robustness.
  • Low Inductance: Suitable for high-frequency circuits.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring and control of current.
  • High Efficiency: Minimizes power dissipation, improving overall system efficiency.
  • Reliable Operation: Robust construction ensures long-term stability.
  • Suitable for High Current Applications: Capable of handling large currents without significant performance degradation.

Additional Details:

The WSR-2 series is typically available in a surface mount package. Key specifications include the resistance value (0.01 Ohms), tolerance (1%), power rating (refer to the datasheet for the specific power rating of the WSR-2 series), and temperature coefficient of resistance (TCR). The all-welded construction and low inductance contribute to its stability and accuracy. Detailed information on thermal performance, power derating, and other characteristics can be found in the Vishay WSR-2 datasheet. This resistor is designed for demanding current sensing applications where accuracy and reliability are paramount.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess