EN
  • EN
  • DE

XC5210-6PC84C

Part No XC5210-6PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Gates 16000
Number of Pins 84
RoHS Compliant
Win Source Part Number 990120-XC5210-6PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5210-6PC84C CAD Model

Description

The Xilinx XC5210-6PC84C is a Field-Programmable Gate Array (FPGA) from the XC5200 series. It's designed for general-purpose logic applications, offering a balance of performance, flexibility, and cost-effectiveness. This FPGA is suitable for implementing a variety of digital circuits and systems.

Applications:

  • Logic Emulation: Used for emulating complex digital circuits.
  • Custom Logic Functions: Implements customized digital logic functions.
  • Prototyping: Facilitates the prototyping of digital systems.
  • Glue Logic: Serves as glue logic to interface between different components in a system.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be interconnected to implement complex logic functions.
  • Input/Output Blocks (IOBs): Provides programmable input/output pins for interfacing with external devices.
  • Global Routing Resources: Offers global routing resources for connecting CLBs and IOBs.
  • On-Chip RAM: Includes on-chip RAM for data storage and processing.
  • Low Power Consumption: Designed for low-power operation.

Benefits:

  • Flexibility: Allows for the implementation of a wide variety of digital circuits.
  • Customization: Enables designers to customize the device to meet specific application requirements.
  • Fast Prototyping: Provides a fast and efficient way to prototype digital systems.
  • Cost-Effective: Offers a cost-effective alternative to custom ASIC design.

Technical Specifications:

The XC5210-6PC84C features the following specifications:

  • Logic Cells: 230
  • System Gates: 6000
  • I/O Pins: 64
  • Maximum Operating Frequency: 70 MHz
  • Supply Voltage: 5V
  • Package: PC84 (Plastic Quad Flat Pack, 84 pins)
  • Operating Temperature: 0°C to +85°C (Commercial)

For precise specifications, refer to the official Xilinx XC5200 series datasheet.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess