EN
  • EN
  • DE

WSL2512R3830FTA

Part No WSL2512R3830FTA
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842532-WSL2512R3830FTA
Ultra Librarian 3D Model Ultra Librarian WSL2512R3830FTA CAD Model

Description

The WSL2512R3830FTA is a Power Metal Strip® resistor manufactured by Vishay. It is designed for current sensing applications, providing a precise and reliable way to measure current flow in various electronic circuits. The resistor features a very low resistance value and high power handling capability, making it suitable for demanding applications.

Applications:

  • Power supplies
  • Motor control
  • Battery management systems
  • Inverters
  • Current sensing in automotive applications

Features:

  • Very low resistance value (0.383 mΩ) for minimal impact on the circuit
  • High power rating, allowing for significant current flow
  • 2512 package size (6.35 mm x 3.18 mm) for surface mount assembly
  • Power Metal Strip® construction for low inductance
  • Excellent long-term stability
  • Low thermal EMF
  • RoHS compliant and lead-free

Benefits:

  • Accurate current measurement for improved system control
  • Reduced power loss due to low resistance
  • Reliable performance in demanding applications
  • Easy to integrate into existing circuit designs
  • Stable performance over a wide temperature range
  • Environmentally friendly
  • Improved efficiency in power management applications

Additional Details:

The WSL2512R3830FTA resistor's Power Metal Strip® construction provides a low inductance, which is beneficial for high-frequency applications. The resistor is designed to operate over a wide temperature range, typically from -65°C to +170°C. The resistance tolerance is indicated by the 'F', which often represents a 1% tolerance. The 'TA' suffix generally refers to tape and reel packaging for automated assembly. This Vishay resistor is commonly used in applications where precise current monitoring is critical for system performance and protection. The compact 2512 package size allows for efficient use of board space while maintaining high power handling capabilities.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2564 $62.8200
115+ $1.0310 $118.5650
175+ $0.9988 $174.7900
240+ $0.9665 $231.9600
310+ $0.9343 $289.6330
415+ $0.8376 $347.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess