EN
  • EN
  • DE

103110042

Part No 103110042
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description RPI CM4 OPENWRT ROUTER BOARD / BCM2711, G2406s, RTL8111E Expansion Board Connectivity Raspberry Pi Compute Module 4 Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Seeed Technology Co., Ltd
Series -
Package Bulk
Platform Raspberry Pi Compute Module 4
Type Connectivity
Function Expansion Board
Utilized IC / Part BCM2711, G2406s, RTL8111E
Contents Board(s)
Suggested Programming Environment -
Interconnect System Raspberry Pi HAT (40 pin)
Note -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8471.80.1000
Standard Package 1 pcs
Win Source Part Number 1382140-103110042
Ultra Librarian 3D Model Ultra Librarian 103110042 CAD Model

Description

The Expansion Board is a versatile connectivity module designed for use with the Raspberry Pi Compute Module 4.

  • ICs: BCM2711, G2406s, and RTL8111E
  • Interconnect System: Raspberry Pi HAT (40 pin)
  • Package: Bulk
  • Quantity: One piece
  • Platform Compatibility: Raspberry Pi Compute Module 4
  • Programming Environment: Suggested

You May Also Be Interested in

MikroElektronika
BOARD HALL CURRENT SENSOR CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BRD RTD SENSOR CONDITIONER
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
Analog Devices Inc.
EVAL-CN0410-ARDZ
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess