EN
  • EN
  • DE

WSL-2512R04F

Part No WSL-2512R04F
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411572-WSL-2512R04F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL-2512R04F CAD Model

Description

The WSL-2512R04F is a Power Metal Strip® resistor manufactured by Vishay. It's designed for high power applications requiring accurate current sensing, voltage division, or pulse handling. The resistor utilizes a solid metal alloy resistance element with low TCR, providing excellent stability and reliability.

Applications

  • Current Sensing: Primarily used for current sensing in various electronic circuits, including power supplies and motor drives.
  • Power Supplies: Used for current monitoring and control in regulated power supplies.
  • Motor Control: Found in motor control circuits to measure and control motor current.
  • Automotive Applications: Utilized in automotive electronics for applications such as battery management systems (BMS) and electronic control units (ECUs).
  • High Current Circuits: Suitable for any high current application needing precise current measurement and regulation.

Features

  • Power Metal Strip® Construction: Allows for high power dissipation in a small footprint.
  • Low Resistance Value: The R04 (0.04 Ohm) resistance value enables accurate current sensing with minimal impact on the circuit.
  • High Power Rating: Can handle high power levels, making it suitable for demanding applications.
  • Low Inductance: Minimizes inductance, reducing the risk of voltage spikes and ensuring circuit stability.
  • Excellent TCR: Low Temperature Coefficient of Resistance ensures stability over a wide temperature range.

Benefits

  • Precise Current Measurement: Provides accurate current measurement, leading to improved control and monitoring.
  • High Efficiency: Minimal resistance reduces power loss and enhances overall system efficiency.
  • Reliable Performance: Stable performance over a wide temperature range ensures reliable operation in various environments.
  • Durable Design: Robust construction provides a long and reliable lifespan.
  • Compact Footprint: The 2512 package size balances power handling with board space constraints.

Additional Details

The WSL-2512R04F features a resistance value of 0.04 ohms. The specific tolerance will vary by specific part number suffixes. The resistor is available in a 2512 surface mount package, making it easy to integrate into automated assembly processes. The operating temperature range is typically between -65°C to +170°C. It is RoHS compliant, aligning with environmental regulations.

You May Also Be Interested in

Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess