EN
  • EN
  • DE

SN74LVC821ADBRG4

Part No SN74LVC821ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 10-BIT BUS-INTERFACE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 10BIT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 7.3ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Family Part Number 74LVC821
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255756-SN74LVC821ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC821ADBRG4 CAD Model

Description

Product Overview

The SN74LVC821ADBRG4 is a high-performance, 10-bit bus interface register designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The device is optimized for use in a variety of applications, including telecommunications, computing, and industrial equipment, where reliable and efficient data handling is crucial.

Key Features

  • Compatibility: The SN74LVC821ADBRG4 operates with a 3.3V supply, but thanks to its 5V tolerant inputs, it can interface with 5V logic without the need for additional level shifting. This makes it versatile for use in mixed-voltage systems.
  • Performance: Boasting high-speed data transfer rates, this register is capable of handling significant data throughput, making it an excellent choice for high-performance applications.
  • Functionality: It features a 10-bit wide register, which can be used as storage or for transferring data. The register is edge-triggered, with data entry on the low-to-high transition of the clock pulse.
  • Design: The SN74LVC821ADBRG4 comes in a SSOP (Shrink Small-Outline Package) type DB package, which is ideal for space-constrained applications.

Technical Specifications

  • Logic Type: Bus Interface Register
  • Number of Bits per Element: 10
  • Number of Elements: 1
  • Supply Voltage - Min: 2.7V
  • Supply Voltage - Max: 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-24

Applications

The versatility and robust performance of the SN74LVC821ADBRG4 make it suitable for a wide range of applications. It is commonly used in:

  • Data communication systems
  • Servers and networking equipment
  • Industrial control systems
  • Signal processing

With its combination of high-speed operation, low-power consumption, and compatibility with various logic levels, the SN74LVC821ADBRG4 from Texas Instruments is an excellent choice for designers looking to enhance their digital systems' performance and reliability.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess