EN
  • EN
  • DE

SN74HC74QDRQ1

Part No SN74HC74QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74HC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23566-6, 296-23566-6-NDR, 296-23566-1, 296-23566-2, -SN74HC74QDRQ1-NDR, 296-23566-1-NDR, 296-23566-2-NDR, -296-23566-1-NDR, SN74HC74QDRQ1-ND, -296-23566-1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896619-SN74HC74QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC74QDRQ1 CAD Model

Description

SN74HC74QDRQ1 Dual D-Type Positive-Edge-Triggered Flip-Flops

The SN74HC74QDRQ1 from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit designed to operate from a wide voltage range of 2 V to 6 V. This device is particularly suitable for automotive and other applications requiring stringent quality standards and high reliability.

Featuring two independent D-type flip-flops with individual clear and preset inputs, the SN74HC74QDRQ1 allows for flexible control and synchronous system design. Each flip-flop has separate data (D), clock (CLK), set (SD), and reset (RD) inputs, with Q and outputs. The flip-flops transition on the rising edge of the clock input signal, providing a predictable output for stable system operation.

Constructed with silicon-gate CMOS technology, the SN74HC74QDRQ1 offers the robustness and speed of CMOS along with low power consumption, making it an excellent choice for power-sensitive applications. The device's inputs are designed to be tolerant to higher voltages, ensuring compatibility with multiple logic levels and protecting against potential damage from overvoltage conditions.

Key features of the SN74HC74QDRQ1 include:

  • Wide operating voltage range: 2 V to 6 V
  • High noise immunity characteristic of CMOS technology
  • Low power consumption: ICC is 20 μA max at TA = 25°C
  • High current drive capability: ±8-mA output drive at 5 V
  • Direct LSTTL input logic compatibility: VIL = 0.8 V max, VIH = 2 V min
  • ESD protection exceeds JESD 22
  • Available in a small-outline package, making it suitable for space-constrained applications

The SN74HC74QDRQ1 is designed to meet the rigorous demands of automotive applications, and it is qualified for use in such environments. It is characterized for operation from -40°C to 85°C, ensuring reliable performance under a broad range of temperature conditions. With its robust design and high functionality, the SN74HC74QDRQ1 is a versatile component for designing automotive control systems, digital circuits, and other applications where reliable flip-flop operations are essential.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess