The WSF4527180R0JKEA8 is a high-power, low-value current sense resistor manufactured by Vishay. Part of the WSF series, this resistor offers a combination of high power handling and precision current measurement capabilities. The 'WSF' designation usually indicates a higher power version compared to the 'WSC' series. The resistor is designed for surface mount applications and offers excellent long-term stability.
Applications:
- High-current power supplies
- Motor drives and inverters
- Battery management in electric vehicles
- Industrial automation equipment
- High-power automotive applications
Features:
- Very low resistance value (180 mΩ) minimizing power loss
- High power rating (typically several watts) for demanding applications
- 4527 package size (11.43 mm x 6.86 mm) suitable for automated assembly
- Four-terminal Kelvin connection for accurate current sensing
- Excellent long-term stability and reliability
- Low inductance for use in high-frequency circuits
- AEC-Q200 qualified for automotive use
Benefits:
- Improved energy efficiency due to low resistance
- Accurate current measurement for precise control
- Reliable performance under high power conditions
- Simplified circuit design with standard footprint
- Reduced system size and cost
- Robust design for harsh environments
- Enhanced system safety and protection
Additional Details:
The WSF4527180R0JKEA8 utilizes a precision metal strip element to achieve its low resistance value and high accuracy. The four-terminal configuration allows for Kelvin sensing, which eliminates the impact of lead resistance on measurement accuracy. The 'J' indicates a 5% tolerance, 'KE' probably denotes a specific temperature coefficient, and 'A8' can refer to packaging or production details. This resistor is designed to operate over a wide temperature range, typically from -65°C to +170°C. The materials used are lead-free and RoHS compliant. The Vishay WSF series offers a robust and reliable solution for current sensing in high-power applications. The larger 4527 package allows for better heat dissipation compared to smaller packages.