EN
  • EN
  • DE

TPS3808G50QDBVRQ1

Part No TPS3808G50QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 5.0V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055560-TPS3808G50QDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G50QDBVRQ1 CAD Model

Description

Overview of TPS3808G50QDBVRQ1

The TPS3808G50QDBVRQ1 is a high-accuracy, low-quiescent current, programmable-delay supervisory circuit from Texas Instruments, designed to provide precise voltage monitoring and system health checks for automotive and industrial applications. This product is engineered to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices by monitoring their supply voltages and asserting a reset signal whenever necessary.

Key Features

  • Programmable Delay: The device offers a programmable time delay for the reset signal, providing flexibility to accommodate various system requirements.
  • Low Quiescent Current: With its low current consumption, the TPS3808G50QDBVRQ1 contributes to energy-efficient designs, crucial for battery-powered and energy-sensitive applications.
  • High Accuracy: It ensures precise voltage monitoring with tight threshold accuracy, critical for systems that require consistent and reliable voltage supervision.
  • Wide Operating Temperature Range: The device is suitable for harsh environments, with an operational temperature range that accommodates automotive and industrial standards.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific application needs, enhancing the versatility of the device.
  • Manual Reset Input: An additional feature includes a manual reset input, allowing for an external trigger to initiate a system reset.

Applications

The TPS3808G50QDBVRQ1 is ideal for a variety of applications where voltage monitoring and system reliability are paramount. These include:

  • Automotive systems
  • Industrial controls
  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Power management systems

Product Specifications

Encased in a compact 6-pin SOT-23 package, the TPS3808G50QDBVRQ1 supports a fixed sense threshold voltage of 5.0V, which is particularly suitable for systems operating at this standard voltage level. The device is also compliant with automotive industry standards, including AEC-Q100 qualification, ensuring robustness and reliability for automotive-grade applications.

With its combination of features, the TPS3808G50QDBVRQ1 from Texas Instruments stands out as a versatile and dependable solution for voltage supervision and system reset management in critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess