EN
  • EN
  • DE

WSC251538R30JEA

Part No WSC251538R30JEA
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842519-WSC251538R30JEA
Ultra Librarian 3D Model Ultra Librarian WSC251538R30JEA CAD Model

Description

The WSC251538R30JEA is a wirewound chip inductor manufactured by Vishay. These inductors are designed for a wide range of applications requiring compact size, high current handling capabilities, and reliable performance. The WSC series is known for its robust construction and excellent electrical characteristics.

Applications:

  • Power Supplies: Used in DC-DC converters and other power supply circuits for filtering and energy storage.
  • RF Circuits: Employed in RF filters, impedance matching networks, and other high-frequency circuits.
  • Mobile Devices: Suitable for use in smartphones, tablets, and other portable devices requiring compact and efficient components.
  • Automotive Electronics: Can be used in automotive systems for filtering and noise suppression.
  • Industrial Equipment: Used in industrial control systems and automation equipment for filtering and energy storage.

Features:

  • Wirewound Construction: Offers high current handling capabilities and excellent electrical performance.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Q Factor: Provides high Q factor for efficient energy storage and filtering.
  • Wide Inductance Range: Available in a wide range of inductance values to meet various application requirements.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.
  • High Reliability: Robust construction ensures reliable performance in demanding environments.

Benefits:

  • Efficient Power Conversion: High Q factor minimizes energy loss and improves power conversion efficiency.
  • Reduced Board Space: Compact size allows for more components to be placed on the PCB.
  • Improved Signal Integrity: Effective filtering reduces noise and improves signal integrity.
  • Reliable Operation: Robust construction ensures reliable operation in harsh environments.
  • Environmental Compliance: RoHS compliance ensures environmental safety.

The WSC251538R30JEA features a ferrite core and a precision-wound coil to achieve high inductance and Q factor. It is designed to withstand high temperatures and harsh environmental conditions. The inductor is available in tape and reel packaging for automated assembly. Specific electrical characteristics include an inductance value of 8.3uH, a tolerance of ±5%, and a self-resonant frequency(SRF) exceeding the operational frequencies. These inductors are crucial for filtering unwanted noise and storing energy in DC-DC converters or RF circuits, thereby stabilizing performance and preventing electromagnetic interference in sensitive electronic systems.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8964 $58.2660
160+ $0.7355 $117.6800
245+ $0.7126 $174.5870
340+ $0.6895 $234.4300
435+ $0.6666 $289.9710
580+ $0.5976 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess