EN
  • EN
  • DE

AD7280AWBSTZ

Part No AD7280AWBSTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION AUTO 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 to 6
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1012752-AD7280AWBSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7280AWBSTZ CAD Model

Description

The AD7280AWBSTZ is a state-of-the-art battery monitoring system designed and manufactured by the renowned Analog Devices Inc. This integrated circuit (IC) is specifically engineered to provide precise voltage measurement and diagnostic functionalities for lithium-ion battery stacks, which are commonly used in electric vehicles, energy storage systems, and portable power tools.

This high-performance device is capable of monitoring up to six lithium-ion cells within a series stack with an exceptional accuracy of ±1 mV for each cell voltage measurement. The AD7280AWBSTZ operates over a wide temperature range, making it suitable for various harsh environments and ensuring reliable performance under different operating conditions.

The compact LQFP (Low Profile Quad Flat Package) of the AD7280AWBSTZ, with its 48 leads, allows for a space-efficient design in printed circuit board (PCB) layouts. This is critical for applications where space is at a premium. The device's serial peripheral interface (SPI) provides a simple and efficient communication protocol, enabling easy integration into existing systems.

Safety is a paramount concern when dealing with battery management systems. The AD7280AWBSTZ incorporates several key features to ensure the utmost safety, including a cell overvoltage and undervoltage alert function. This function can be programmed to trigger an external interrupt, allowing for immediate response to potential battery issues. Additionally, the IC includes a self-test feature that verifies the functionality of the analog-to-digital converter (ADC) and the multiplexer switches within the device.

The device also supports daisy-chaining multiple AD7280A devices, which makes it scalable for monitoring larger battery stacks. This scalability is crucial for systems that require monitoring of numerous cells, such as large-scale energy storage solutions or electric buses and trucks.

In summary, the AD7280AWBSTZ from Analog Devices Inc. represents a robust and accurate solution for battery monitoring applications. Its precision, reliability, and scalability make it an invaluable component for designers and engineers who demand the highest level of performance and safety in their battery management systems.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Need more? Email Us
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess