EN
  • EN
  • DE

VY1222M37Y5VQ6TV0

Part No VY1222M37Y5VQ6TV0
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 2200PF 500VAC Y5V RADIAL / 2200 pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series VY1
Package Tape & Reel (TR),Cut Tape (CT)
Capacitance 2200 pF
Tolerance ±20%
Voltage - Rated 500VAC
Temperature Coefficient Y5V (F)
Temperature Range - Operating -40°C ~ 125°C
Ratings X1, Y1
Applications Safety
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.374" Dia (9.50mm)
Height - Seated (Max) 0.531" (13.50mm)
Lead Spacing 0.394" (10.00mm)
Lead Style Formed Leads - Kinked
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.23.0060
Other Names VY1222M37Y5VQ6TV0-ND,56-VY1222M37Y5VQ6TV0CT,56-VY1222M37Y5VQ6TV0TR
Standard Package 500
Win Source Part Number 959456-VY1222M37Y5VQ6TV0
Ultra Librarian 3D Model Ultra Librarian VY1222M37Y5VQ6TV0 CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components VY1 is a ceramic capacitor that is designed for safety applications. This component has a capacitance of 2200 pF and a tolerance of ±20%. It has a voltage rating of 500VAC and a temperature coefficient of Y5V (F). The height of the component when seated is 0.531" (13.50mm), and the lead spacing is 0.394" (10.00mm). The component is mounted through a hole and has a radial, disc package/case. The temperature range for operating is -40°C ~ 125°C. This component is a reliable and efficient electronic component that can be used in various electronic devices.

    You May Also Be Interested in

    TDK Corporation
    CAP CER 1000PF 10KV Y5P DISK
    Need more? Email Us
    Vishay
    CAP CER 2500PF 10KV Z5U RADIAL
    Need more? Email Us
    Kemet
    CAP CER 2200PF 440VAC Y5V RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 700PF 30KV Z5T DISK
    Need more? Email Us
    Pulse
    CAP CER 0.047UF 50V X7R 0805
    Need more? Email Us
    Murata Electronics North America
    CAP CER 2PF 50V C0G/NP0 RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 0.33UF 250V X7T SMD
    Need more? Email Us
    Songtian Electronics Co., LTD.
    CAP CER 100PF 250V Y5P RADIAL
    Lowest to $0.0406
    Kemet
    CAP CER 1500PF 100V Z5U RADIAL
    Need more? Email Us

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    195+ $0.2569 $50.0955
    475+ $0.2108 $100.1300
    735+ $0.2043 $150.1605
    1,015+ $0.1977 $200.6655
    1,310+ $0.1911 $250.3410
    1,755+ $0.1713 $300.6315
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 50,000 pieces
    MOQ: 195 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess