EN
  • EN
  • DE

VSSA310S-E3

Part No VSSA310S-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842086-VSSA310S-E3
Ultra Librarian 3D Model Ultra Librarian VSSA310S-E3 CAD Model

Description

The VSSA310S-E3 is a Schottky Barrier Rectifier from Vishay Semiconductors. This device is designed for high-frequency rectification and freewheeling applications, offering low forward voltage drop and fast switching speeds.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as output rectifiers for efficient power conversion.
  • DC-DC Converters: Employed for voltage regulation in various electronic devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Polarity Protection: Prevents damage from reverse voltage connections.
  • High-Frequency Inverters: Suitable for applications requiring fast switching speeds.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current surges without damage.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Junction Temperature Capability: Operates reliably at elevated temperatures.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Low Leakage Current: Minimizes power consumption in blocking mode.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Reduced Switching Losses: Fast switching speed minimizes power losses in high-frequency circuits.
  • Extended Operating Life: High junction temperature capability allows for reliable operation in harsh environments.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.
  • Protection Against Voltage Spikes: Freewheeling diode function protects sensitive components.
  • Suitable for Automotive Applications: AEC-Q101 qualification ensures reliability in automotive environments.

The VSSA310S-E3 is typically packaged in a surface-mount configuration for easy assembly onto printed circuit boards. It is designed to operate over a wide temperature range, making it suitable for both indoor and outdoor applications. The device's low leakage current helps to minimize power consumption in standby mode, further improving efficiency. It provides excellent performance in applications requiring fast switching speeds and low forward voltage drop. The VSSA310S-E3 is a reliable and efficient solution for various rectification and freewheeling needs. It's designed for automated placement and soldering processes, which contributes to cost-effective manufacturing.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1236 $58.0920
1,140+ $0.1016 $115.8240
1,765+ $0.0982 $173.3230
2,440+ $0.0947 $231.0680
3,165+ $0.0912 $288.6480
4,230+ $0.0820 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess