EN
  • EN
  • DE

VSLB3948P

Part No VSLB3948P
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 399792-VSLB3948P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSLB3948P CAD Model

Description

The VSLB3948P is an infrared (IR) emitting diode manufactured by Vishay Semiconductors. It's engineered to emit infrared light, making it suitable for various applications requiring IR communication or sensing, such as remote controls, light barriers, and proximity sensors.

Applications:

  • Remote control systems: Transmitting commands from remote controls to electronic devices.
  • Light barriers: Detecting obstructions by sensing interruptions in an IR beam.
  • Proximity sensors: Detecting the presence of nearby objects.
  • IR data transmission: Facilitating wireless communication between devices using infrared light.
  • Optical encoders: Providing feedback on rotational or linear movement.

Features:

  • High radiant intensity: Ensures a strong and reliable IR signal for effective communication and sensing.
  • Wavelength: Emits infrared light at a specific wavelength, typically around 940 nm, optimized for various applications.
  • Narrow viewing angle: Concentrates the IR beam, enhancing signal strength and extending the communication range.
  • Fast switching speed: Enables rapid data transmission and quick response times in sensing applications.
  • Compact size: Allows for integration into space-constrained devices and systems.

Benefits:

  • Reliable IR communication: Delivers a stable and consistent infrared signal for dependable operation.
  • Extended range: Facilitates communication over a significant distance due to the focused beam and high intensity.
  • Low power consumption: Conserves energy, making it suitable for battery-powered devices and energy-efficient systems.
  • Compact integration: Enables the design of smaller and more streamlined electronic devices.
  • Simplified implementation: Easy to incorporate into existing electronic designs due to its standard specifications.

Additional Details:

The VSLB3948P's key performance characteristics, including radiant intensity, peak wavelength, and viewing angle, should be carefully considered when selecting the diode for a specific application. Forward voltage and current requirements also need to be factored into the design of the driving circuit. Detailed specifications are available in the Vishay datasheet.

This IR emitting diode is particularly suitable for applications requiring a focused infrared beam and high radiant intensity, such as remote controls, light curtains, and proximity detection systems. The device is compliant with RoHS standards and is lead-free.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess