The MAX6502UKP095-T is a precision temperature sensor from ON Semiconductor, designed to offer reliable and accurate temperature monitoring with a user-programmable set point. This temperature sensor is part of ON Semiconductor's MAX6502 series, which is well-suited for a variety of applications including industrial systems, consumer electronics, and computer peripherals.
Key Features
- Temperature Range: The device operates over a wide temperature range, making it versatile for different environments and applications.
- High Accuracy: The MAX6502UKP095-T provides high accuracy temperature readings, ensuring precise monitoring and control of system temperatures.
- Programmable Set Point: Users can program the set point to their specific needs, which allows for customized temperature control and enhances the flexibility of the device.
- Low Power Consumption: This temperature sensor is designed for low power consumption, making it ideal for battery-powered applications where energy efficiency is critical.
- Small Package: The compact SOT23 package allows for easy integration into space-constrained designs without compromising performance.
Applications
The MAX6502UKP095-T is suitable for a wide range of applications, including but not limited to:
- System Thermal Management
- Environmental Control Systems
- Portable Electronic Devices
- Industrial Equipment Monitoring
- Computer Peripherals
Technical Specifications
Parameter
Value
Operating Temperature Range
-40°C to +125°C
Accuracy
±1.5°C
Output Type
Logic Output
Supply Voltage
2.7V to 5.5V
Package / Case
SOT-23-5
With its precision temperature sensing and programmable features, the MAX6502UKP095-T from ON Semiconductor is a top-tier choice for designers who require a reliable and flexible solution to their temperature monitoring challenges.