EN
  • EN
  • DE
  • IT

LC272H3BT-03C-E

Part No LC272H3BT-03C-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007877-LC272H3BT-03C-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC272H3BT-03C-E CAD Model

Description

ON Semiconductor LC272H3BT-03C-E Product Overview

The ON Semiconductor LC272H3BT-03C-E is a state-of-the-art integrated circuit designed for high-performance applications that require efficient power management and control. This product is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to meet the demands of modern electronic systems.

Key Features:

  • High Efficiency: The LC272H3BT-03C-E is optimized for low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Advanced Control: Equipped with sophisticated control features, this IC allows for precise power regulation, ensuring stable operation across various conditions.
  • Durability: Manufactured with ON Semiconductor's robust technology, the LC272H3BT-03C-E is built to withstand harsh environments and provide a long operational lifespan.
  • Compact Design: The small footprint of the LC272H3BT-03C-E makes it suitable for space-constrained applications, allowing designers to minimize the size of their end products.
  • Easy Integration: This IC is designed for easy integration into a wide range of electronic systems, simplifying the design and development process for engineers.

Applications:

The LC272H3BT-03C-E is versatile and can be used in various applications, including:

  • Portable Electronics
  • Power Supply Modules
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Devices

Technical Specifications:

The technical specifications of the LC272H3BT-03C-E include a wide operating voltage range, high switching frequency, and low quiescent current. It also features built-in protection mechanisms such as over-temperature and over-current protection to ensure reliable operation under adverse conditions.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The LC272H3BT-03C-E is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in terms of performance and reliability.

You May Also Be Interested in

Amic
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Lowest to $0.5304
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Linear Technology
Need more? Email Us
Samsung
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess