EN
  • EN
  • DE

VS-ST1280C04K0

Part No VS-ST1280C04K0
Manufacturer Vishay
Catalog Thyristors—SCRs
Description SCR 400V 4150A A24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 200 mA
Voltage - On State (Vtm) (Max) 1.44 V
Current - On State (It (AV)) (Max) 2310 A
Current - On State (It (RMS)) (Max) 4150 A
Current - Hold (Ih) (Max) 600 mA
Current - Off State (Max) 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 42500A, 44500A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Clamp On
Case / Package TO-200AC, K-PUK, A-24
Supplier Device Package A-24 (K-Puk)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494259-VS-ST1280C04K0
Ultra Librarian 3D Model Ultra Librarian VS-ST1280C04K0 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
THYRISTOR 160V 100A DO-214AA
Lowest to $0.8732
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220
Need more? Email Us
ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
Vishay
SCR 600V 2220A TO200AB
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us
IXYS
SCR 1.2KV 79A TO268AA
Need more? Email Us
Vishay
SCR 1.2KV 25A TO263AB
Need more? Email Us
Vishay
SCR 800V 25A TO220AB FP
Lowest to $1.8140

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess