EN
  • EN
  • DE

VS-40TPS08PBF

Part No VS-40TPS08PBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR PHASE CTRL 800V 35A TO247AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 2.5V
Current - Gate Trigger (Igt) (Max) 150mA
Voltage - On State (Vtm) (Max) 1.85V
Current - On State (It (AV)) (Max) 35A
Current - On State (It (RMS)) (Max) 55A
Current - Hold (Ih) (Max) 150mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 600A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 057332-VS-40TPS08PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VS-40TPS08PBF CAD Model

Description

The VS-40TPS08PBF is a high-performance TRIAC manufactured by Vishay. This TRIAC is designed for AC switching and phase control applications, providing reliable performance and robust operation. It is commonly used in light dimmers, motor speed controllers, and various industrial control circuits.

Applications

  • Light dimmers
  • Motor speed controllers
  • Solid-state relays
  • Heater controls
  • Industrial control circuits

Features

  • High Blocking Voltage: Ensures reliable operation in high-voltage AC circuits.
  • High Surge Current Capability: Provides robust performance under transient conditions.
  • Sensitive Gate Triggering: Allows for easy triggering with low gate current.
  • Lead-Free Finish: Compliant with RoHS standards for environmental protection.
  • Insulated Package: Offers improved electrical isolation and safety.

Benefits

  • Precise Control: Enables accurate control of AC power in various applications.
  • Enhanced Reliability: High surge current capability ensures reliable operation even with fluctuating loads.
  • Simplified Circuit Design: Sensitive gate triggering simplifies the design of control circuits.
  • Environmentally Friendly: Lead-free finish ensures compliance with environmental regulations.
  • Improved Safety: Insulated package provides enhanced electrical isolation, improving safety.

Technical Specifications

The VS-40TPS08PBF has a repetitive peak off-state voltage (VDRM/VRRM) of 800V and a maximum on-state RMS current (IT(RMS)) of 40A. The gate trigger current (IGT) is typically 10mA. It is packaged in a TO-220AB insulated package for easy mounting and efficient heat dissipation. The operating junction temperature range is -40°C to +125°C.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess