EN
  • EN
  • DE
  • IT

VS-12FL60S02

Part No VS-12FL60S02
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 12A DO203AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features Diode Standard 600 V 12A Stud Mount DO-203AA (DO-4)
Manufacturer Vishay
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Stud Mount
Package DO-203AA, DO-4, Stud
Case / Package DO-203AA (DO-4)
Family Name 12FL60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number VS-12FL60S02D, VS12FL60S02-ND, 12FL60S02, *12FL60S02, VS-12FL60S02-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902873-VS-12FL60S02
Ultra Librarian 3D Model Ultra Librarian VS-12FL60S02 CAD Model

Description

The VS-12FL60S02 is a hyperfast rectifier diode manufactured by Vishay. This diode is designed for applications requiring very fast switching speeds and low reverse recovery charge. It is particularly well-suited for use in high-frequency power conversion circuits where efficiency is critical.

Applications

  • Output rectification in high-frequency switching power supplies
  • Freewheeling diode in inverter circuits
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Snubber circuits

Features

  • Hyperfast recovery time: Provides efficient switching performance.
  • Low forward voltage drop: Minimizes power losses and improves efficiency.
  • High surge current capability: Offers robustness and reliability under transient conditions.
  • Operating Temperature: Can withstand high operating temperatures.
  • Isolated Base Plate: Provides easier mounting and thermal management.

Benefits

  • Improved Efficiency: The hyperfast recovery time and low forward voltage drop contribute to higher efficiency in power conversion applications, reducing heat dissipation and energy consumption.
  • Enhanced Reliability: The high surge current capability ensures robust performance under transient conditions, improving the overall reliability of the system.
  • Reduced EMI: The fast switching characteristics help to minimize electromagnetic interference (EMI) in the circuit.
  • Simplified Design: The characteristics of this diode can simplify the design of power electronic circuits.
  • Compact Footprint: Contributes to compact and space-saving designs.

Additional Details

The VS-12FL60S02 has a maximum repetitive peak reverse voltage of 600V and an average forward current of 12A. The typical reverse recovery time is very low, contributing to its hyperfast switching performance. The diode is typically packaged in a TO-220AC or similar through-hole package, facilitating easy mounting onto heatsinks for thermal management. The specific datasheet should be consulted for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess