EN
  • EN
  • DE

VS-10TTS08STRLPBF

Part No VS-10TTS08STRLPBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR PHASE CONTROL 800V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel package
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.15V
Current - On State (It (AV)) (Maximum) 6.5A
Current - On State (It (RMS)) (Maximum) 10A
Current - Hold (Ih) (Maximum) 30mA
Current - Off State (Maximum) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A @ 50Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 760197-VS-10TTS08STRLPBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Family Name VS-10TTS08S
Introduction Date June 30, 2010
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VS-10TTS08STRLPBF CAD Model

Description

This electronic component is manufactured by Vishay Semiconductor Diodes Division and has a family name of VS-10TTS08S.

  • SCR Type: Standard Recovery
  • Voltage - Off State: 800V
  • Current - Non Rep. Surge 50, 60Hz (Itsm): 140A @ 50Hz
  • Current - On State (It (RMS)) (Maximum): 10A
  • Voltage - Gate Trigger (Vgt) (Maximum): 1V
  • Current - Gate Trigger (Igt) (Maximum): 15mA
  • Current - Hold (Ih) (Maximum): 30mA
  • Voltage - On State (Vtm) (Maximum): 1.15V
  • Current - On State (It (AV)) (Maximum): 6.5A
  • Current - Off State (Maximum): 50μA
  • Operating Temperature Range: -40°C ~ 125°C
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Packaging: Reel
  • Mounting: SMD
  • Supply and Demand Status: Limited
  • Quantity per Package: 800

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess