EN
  • EN
  • DE

VOM617A-2X001T

Part No VOM617A-2X001T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 16 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SOP
Family Name VOM617
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number VOM617A-2X001T-ND, VOM617A-2X001TTR, VOM617A-2X001TDKR, VOM617A-2X001TCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902801-VOM617A-2X001T
Ultra Librarian 3D Model Ultra Librarian VOM617A-2X001T CAD Model

Description

The VOM617A-2X001T is a phototransistor optocoupler manufactured by Vishay. This device provides galvanic isolation between input and output circuits, protecting sensitive components from high voltages and noise. It is widely used in various applications requiring signal isolation and electrical safety.

Applications

  • Power Supplies: Used for feedback control and isolation in switching power supplies.
  • Industrial Automation: Provides isolation in PLC (Programmable Logic Controller) input/output modules.
  • Motor Control: Isolates control signals in motor drive circuits.
  • Digital Interfaces: Enables isolated communication in digital systems.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical devices.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Compact Package: Small size for easy integration into circuit boards.
  • CTR (Current Transfer Ratio): Offers a stable and predictable current transfer ratio.
  • UL and VDE Approvals: Meets industry safety standards.
  • RoHS Compliant: Environmentally friendly design.

Benefits

  • Improved Safety: Protects sensitive electronics from high voltage and electrical noise.
  • Enhanced Reliability: Reduces the risk of system failure due to electrical interference.
  • Simplified Design: Easy to implement and requires minimal external components.
  • Compliance with Standards: Meets industry safety and environmental requirements.
  • Cost-Effective Solution: Provides reliable isolation at an affordable price.

Additional Details

The VOM617A-2X001T provides a high level of galvanic isolation, crucial for protecting sensitive components in various applications. Its compact package allows for space-saving designs. The current transfer ratio (CTR) ensures stable and predictable performance. Compliance with UL and VDE standards ensures that the device meets stringent safety requirements. Vishay's reputation for quality ensures that the VOM617A-2X001T is a reliable choice for isolation needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4637 $51.0070
265+ $0.3805 $100.8325
410+ $0.3686 $151.1260
565+ $0.3567 $201.5355
730+ $0.3448 $251.7040
975+ $0.3091 $301.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess