EN
  • EN
  • DE

AD7581AQ

Part No AD7581AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CMOS uP-COMPATIBLE 8-BIT, 8-CHANNEL DAS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 8 b
Sampling Rate 188k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1137486-AD7581AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7581
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7581AQ CAD Model

Description

AD7581AQ Integrated Circuit

The AD7581AQ by Analog Devices Inc. is a high-performance, 8-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. This integrated circuit is designed to meet the rigorous demands of precision data acquisition systems, providing a robust solution for a wide range of applications including industrial automation, medical equipment, and scientific instrumentation.

Key Features:

  • 8-Bit Resolution: The AD7581AQ delivers precise 8-bit digital outputs, ensuring fine granularity in analog signal conversion.
  • Fast Conversion Time: With a rapid conversion time, this ADC is capable of processing analog signals with minimal delay, making it ideal for high-speed applications.
  • Multiple Input Channels: It features eight single-ended analog input channels, providing versatility and the ability to handle multiple signal sources simultaneously.
  • Low Power Consumption: Designed for efficiency, the AD7581AQ operates with low power consumption, reducing thermal footprint and saving energy in critical applications.
  • Wide Operating Temperature Range: This device is operational over a broad temperature range, ensuring reliability and performance stability in varying environmental conditions.

Technical Specifications:

Parameter Value
Resolution 8 Bits
Number of Channels 8 Single-Ended
Conversion Rate Fast
Power Supply Voltage 5 V
Operating Temperature -55°C to +125°C

For designers and engineers looking for a reliable ADC that combines speed, precision, and low power operation, the AD7581AQ from Analog Devices Inc. emerges as a leading choice. Its robust feature set and dependable performance make it a go-to component for developing sophisticated electronic systems that require accurate analog-to-digital conversion.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1085 $75.1085
2+ $61.6273 $123.2546
3+ $59.7008 $179.1024
4+ $57.7754 $231.1016
6+ $55.8500 $335.1000
7+ $50.0716 $350.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess