EN
  • EN
  • DE

LTC2226HLX#PBF

Part No LTC2226HLX#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Channel Single ADC Pipelined 25Msps 12-bit Parallel Automotive 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Integral Nonlinearity (INL) 1.5 LSB
Interface Parallel
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 90 mW
Max Supply Voltage 3.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.8 V
Mount Surface Mount
Nominal Supply Current 25 mA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 3 V
Polarity Bipolar
Power Dissipation 90 mW
Resolution 1.5 B
RoHS Compliant
Sampling Rate 25 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 1072103-LTC2226HLX#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2226HLX#PBF CAD Model

Description

Analog Devices Inc. LTC2226HLX#PBF High-Speed ADC

The LTC2226HLX#PBF is a cutting-edge, high-speed, 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications that require high data acquisition speeds and precision. This ADC features a sampling rate of up to 25Msps, making it ideal for demanding applications in communications, imaging, and medical equipment.

One of the standout features of the LTC2226HLX#PBF is its high signal-to-noise ratio (SNR), which ensures that the digital output is a precise representation of the analog input signal. This is critical for applications where data integrity is paramount. Additionally, the ADC boasts a low power consumption profile, which is beneficial for portable and battery-powered devices where energy efficiency is a concern.

The LTC2226HLX#PBF comes in a compact 32-lead QFN package, which is suitable for space-constrained applications. Its robust design includes a differential input range of ±1V, which provides flexibility in interfacing with various signal sources. Furthermore, the device includes features such as a shutdown mode that reduces power consumption when the ADC is not in use, and an overrange indicator that simplifies system calibration and error checking.

For ease of integration, the LTC2226HLX#PBF offers a parallel CMOS or LVDS digital output interface, which allows for direct connection to a variety of microprocessors, DSPs, and FPGAs. The ADC also includes an internal oscillator, but it can be driven with an external clock source for applications that require precise timing control.

Engineers and designers looking for a high-performance ADC solution will find the LTC2226HLX#PBF to be an outstanding choice due to its superior speed, accuracy, and flexibility. With its advanced features and reliable performance, this product from Analog Devices Inc. is set to be a key component in the design of high-end data acquisition systems.

Key Features:

  • 12-bit resolution
  • 25Msps sampling rate
  • High SNR for accurate signal representation
  • Low power consumption
  • ±1V differential input range
  • Parallel CMOS or LVDS outputs
  • 32-lead QFN package
  • Internal oscillator and external clock compatibility
  • Shutdown mode and overrange indicator

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess