Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Number of Channels 2
Voltage - Isolation 4000Vrms
Current Transfer Ratio (Minimum) 100% @ 10mA
Current Transfer Ratio (Maximum) 200% @ 10mA
Turn On / Turn Off Time (Typ) 5μs, 4μs
Rise / Fall Time (Typ) 5μs, 4μs
Input Type DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 30mA
Vce Saturation (Maximum) 400mV
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1279717-VOD207T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Family Name VOD207T
Introduction Date December 14, 2008
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VOD207T CAD Model

Description

The VOD207T is an electronic component manufactured by Vishay Semiconductor Opto Division.

  • Supply and Demand: balanced
  • Type: 2-channel isolator
  • Voltage Isolation: 4000Vrms
  • Output Voltage Max: 70V
  • Manufacturer Homepage: www.vishay.com

You May Also Be Interested in

ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1618
ECAD model for HMA124R1
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Need more? Email Us
ECAD model for TLP385(D4-GB,E
Broadcom Limited
Wide Operating Temperature Automotive R2CouplerTM 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor | OPTOISOLATOR 4KV TRANSISTOR 5-SO
Lowest to $2.1957
ECAD model for ACPL-M49T-000E
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8DIP
Need more? Email Us
ECAD model for VO1263AB
ON Semiconductor
PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for MCT2SR2M
Broadcom Limited
OPTOISO 5KV DARL 8-SO STRETCHED / Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched
Lowest to $9.2956
ECAD model for ACPL-K376-500E
ON Semiconductor
HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4333
ECAD model for H11G1S
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS SO16 / Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Lowest to $1.6768
ECAD model for TLP292-4(4LGBTPE
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Need more? Email Us
ECAD model for 4N30SD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7493 $52.4510
165+ $0.6148 $101.4420
255+ $0.5956 $151.8780
350+ $0.5764 $201.7400
450+ $0.5572 $250.7400
605+ $0.4996 $302.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention