Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Number of Channels 2
Voltage - Isolation 4000Vrms
Current Transfer Ratio (Minimum) 40% @ 10mA
Current Transfer Ratio (Maximum) 80% @ 10mA
Turn On / Turn Off Time (Typ) 5μs, 4μs
Rise / Fall Time (Typ) 5μs, 4μs
Input Type DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 30mA
Vce Saturation (Maximum) 400mV
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1279716-VOD205T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name VOD205T
Introduction Date December 14, 2008
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VOD205T CAD Model

Description

The Vishay Semiconductor Opto Division VOD205T is a 2-channel transistor output optocoupler.

  • Channels: 2
  • Output: Transistor
  • Voltage Isolation: 4000Vrms
  • Output Voltage (Maximum): 70V
  • Current Transfer Ratio: 40% @ 10mA, 80% @ 10mA
  • Rise/Fall Time: 5μs / 4μs
  • Package: 8-SOIC
  • Width: 3.90mm
  • Applications: DC input and transistor output
  • Forward Voltage (Maximum): 1.2V
  • Saturation Voltage (Maximum): 400mV
  • Manufacturer: Vishay Semiconductor Opto Division

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV 1CH TRANS 8-DIP
Need more? Email Us
ECAD model for FOD2741AV
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Lowest to $0.1557
ECAD model for CNY17-2.
Broadcom Limited
OPTOISO 3.75KV TRANS W/BASE 8-SO
Need more? Email Us
ECAD model for HCPL-0501-560E
Renesas Electronics America
OPTOISO 5KV TRANS W/BASE 8-SMD
Need more? Email Us
ECAD model for PS8501L3-AX
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH TRANS 6-MFSOP
Need more? Email Us
ECAD model for TLP293(E
Fairchild/ON Semiconductor
PHOTO FET OPTOCOUPLERS
Need more? Email Us
ECAD model for H11F2
Vishay
Low Input Current, Phototransistor Output, SOP-4, Mini-Flat Package
Lowest to $0.3314
ECAD model for VOM617AT
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Need more? Email Us
ECAD model for CNY17-1.
Vishay
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Need more? Email Us
ECAD model for VO615A-4X018T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention