Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F410
Other Names 497-19347-1,497-19347-2,STM32F410RBT6TR,497-19347-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262908-STM32F410RBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F410RBT6TR CAD Model

Description

STM32F410RBT6TR Microcontroller

The STM32F410RBT6TR is a high-performance ARM Cortex-M4 based microcontroller from STMicroelectronics that comes in a 64-pin LQFP package. This microcontroller is part of the STM32F4 series, which is renowned for its advanced features and capabilities that make it ideal for a wide range of applications, including industrial control, automotive, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at frequencies of up to 100 MHz.
  • Memory: 128 Kbytes of Flash memory and 32 Kbytes of SRAM, allowing for robust program and data storage.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes including Sleep, Stop, and Standby.
  • Digital & Analog Peripherals: Includes a range of peripherals such as I2C, SPI, USART, and USB 2.0 Full Speed interface for connectivity, as well as 12-bit ADCs and DACs for analog integration.
  • Timers: Advanced-control, general-purpose, and basic timers for precise timing operations and PWM generation.
  • Clock Management: Flexible clock control with internal and external oscillator options, as well as a PLL for frequency multiplication.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller for debugging purposes.

Performance and Integration

The STM32F410RBT6TR boasts a balanced combination of performance and power efficiency, thanks to its Cortex-M4 core with DSP and FPU instructions. This makes it capable of handling complex algorithms and mathematical operations, which is crucial for applications requiring intensive processing capabilities. Its wide range of peripherals and interfaces provides designers with flexibility and ease of integration into various system designs.

Applications

With its robust feature set and versatile peripherals, the STM32F410RBT6TR is well-suited for a variety of applications such as:

  • Smart sensors and IoT devices
  • Home automation and smart home devices
  • Motor control and power management systems
  • Medical and handheld equipment
  • Audio applications and voice recognition systems

In conclusion, the STM32F410RBT6TR microcontroller from STMicroelectronics is a powerful and flexible solution for developers looking to create advanced and efficient embedded systems. Its combination of performance, memory, and rich set of peripherals makes it a popular choice for a multitude of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6081 $52.8648
19+ $5.4221 $103.0199
29+ $5.2526 $152.3254
40+ $5.0832 $203.3280
51+ $4.9137 $250.5987
69+ $4.4054 $303.9726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,630 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention