EN
  • EN
  • DE

VN1706D

Part No VN1706D
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103948-VN1706D
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN1706D CAD Model

Description

The VN1706D is a power MOSFET from Vishay Semiconductor. It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It is commonly used in various power management circuits and motor control applications.

Applications:

  • DC-DC Converters: Used in DC-DC converters to efficiently switch power and regulate voltage.
  • Motor Control: Employed in motor control circuits to drive and control the speed of motors.
  • Load Switching: Used as a solid-state switch to control high-current loads.
  • Power Management: Found in power management systems for efficient power distribution.
  • LED Lighting: Used in LED lighting applications for dimming and control.

Features:

  • Low On-Resistance (RDS(on)): Very low RDS(on) minimizes power losses during switching, improving efficiency.
  • Fast Switching Speed: Fast switching speed reduces switching losses.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals (e.g., 5V or 3.3V).
  • Avalanche Rated: Capable of withstanding avalanche conditions, enhancing reliability.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in high efficiency.
  • Simplified Gate Drive: Logic-level gate drive simplifies circuit design and reduces component count.
  • Robust Performance: Avalanche rating enhances robustness and reliability.
  • Compact Size: Available in a compact package for space-saving designs.
  • Reduced Heat Dissipation: Lower RDS(on) leads to reduced heat dissipation.

Technical Specifications:

  • Voltage Rating (VDS): Typically 60V (check datasheet).
  • Continuous Drain Current (ID): Varies depending on package and operating conditions (consult datasheet).
  • On-Resistance (RDS(on)): Typically a few milliohms (specified at a certain gate voltage and drain current).
  • Gate Threshold Voltage (VGS(th)): Logic-level gate drive, typically between 1V and 2.5V.
  • Package: Available in various packages like SO-8, PowerPAK SO-8, etc.

Consult the Vishay VN1706D datasheet for detailed specifications, performance curves, and application notes.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess