EN
  • EN
  • DE

VJ1808A270KBLAT4X

Part No VJ1808A270KBLAT4X
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 27PF 630V NP0 1808
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Vitramon
Series VJ OMD
Packaging Reel package
Capacitance 27pF
Tolerance ±10%
Voltage Rating DC 630V
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Features Soft Termination, High Voltage
Applications Boardflex Sensitive
Mounting Surface Mount, MLCC
Package 1808 (4520 Metric)
Dimension 0.186" L x 0.080" W (4.72mm x 2.03mm)
Thickness (Maximum) 0.086" (2.18mm)
Win Source Part Number 766406-VJ1808A270KBLAT4X
Popularity Medium
Supply and Demand Status Limited
Family Name VJ OMD
Introduction Date January 31, 2007
ECCN EAR99
Country of Origin Israel
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VJ1808A270KBLAT4X CAD Model

Description

The Vishay Vitramon VJ OMD series capacitor is a surface mount, MLCC type capacitor with a capacitance of 27pF and a voltage rating of 630V DC.

  • Capacitance: 27pF
  • Voltage Rating: 630V DC
  • Termination: Soft
  • Application: Boardflex sensitive
  • Tolerance: ±10%
  • Temperature Coefficient: C0G, NP0
  • Package: 1808 (4520 Metric)
  • Dimension: 0.186" L x 0.080" W (4.72mm x 2.03mm)
  • Thickness: 0.086" (2.18mm)
  • Packaging: Reel
  • Temperature Range: -55°C to 125°C
  • Family Name: VJ OMD
  • Categories: Capacitors
  • Alternative Parts: 1808Y6300270KCR, 1808A6300270KCT, 1808H6300270KCT
  • Introduction Date: January 31, 2007
  • Estimated EOL Date: 2027
  • ECCN: EAR99
  • Country of Origin: Israel
  • Supply and Demand Status: Limited

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess