EN
  • EN
  • DE

B72207S151K111V87

Part No B72207S151K111V87
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139622-B72207S151K111V87
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72207S151K111V87 CAD Model

Description

The B72207S151K111V87 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). This varistor is designed to protect electronic circuits from transient voltage surges caused by events such as lightning strikes, inductive load switching, and electrostatic discharge. It functions as a voltage-dependent resistor, clamping the voltage to a safe level when a surge occurs, thereby preventing damage to sensitive components.

Applications

  • Power supplies: Protects against voltage surges on AC power lines, preventing damage to power supply components.
  • Industrial electronics: Safeguards sensitive electronic equipment used in industrial environments from voltage transients.
  • Consumer electronics: Protects appliances, televisions, and other consumer devices from power surges.
  • Telecommunications equipment: Prevents damage to communication systems from lightning strikes and other electrical disturbances.
  • Renewable energy systems: Provides surge protection for solar inverters and other renewable energy components.

Features

  • High surge current capability: Withstands large surge currents without degradation or failure.
  • Fast response time: Quickly clamps overvoltage transients to protect downstream components.
  • Wide operating voltage range: Suitable for various AC and DC voltage applications.
  • Compact size: Small form factor allows for easy integration into space-constrained designs.
  • UL recognition: Certified to meet industry safety standards for surge protection devices.

Benefits

  • Effective surge protection: Safeguards sensitive electronic components from damage caused by voltage transients.
  • Improved system reliability: Increases the lifespan of electronic equipment by preventing surge-related failures.
  • Reduced downtime: Minimizes equipment downtime due to surge-induced damage.
  • Enhanced safety: Prevents electrical hazards and potential fire risks associated with voltage surges.
  • Cost-effective solution: Provides a reliable and affordable way to protect valuable electronic equipment.

Additional Details

For specific electrical characteristics of the B72207S151K111V87, such as the varistor voltage, maximum surge current, and clamping voltage ratio, refer to the official datasheet from EPCOS (TDK). The varistor is typically constructed from a sintered zinc oxide ceramic material and is available in various leaded and surface mount configurations. Understanding the specific voltage and current handling capabilities of the varistor is crucial for proper application and effective surge protection. Always consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess