EN
  • EN
  • DE

VJ0805Y222KXACW1BC

Part No VJ0805Y222KXACW1BC
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 2200PF 50V X7R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 22 Weeks
Features ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer Vishay
Series VJ
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
Family Name VJ0805
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 720-1604-2, 720-1604-1, 720-1604-6, 225211341222, 2252 113 41222, 0805B222K500NT, BC1286TR-ND, BC1286DKR, BC1286DKR-ND, BC1286CT-ND, BC1286CT, BC1286TR, 0805B222K500BT, 0805B222K500CT, BC1286TR-NDR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904727-VJ0805Y222KXACW1BC
Ultra Librarian 3D Model Ultra Librarian VJ0805Y222KXACW1BC CAD Model

Description

The VJ0805Y222KXACW1BC is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance in a compact size.

Applications:

  • Bypass Capacitors: Filtering noise on power supply lines in electronic devices.
  • Decoupling Capacitors: Stabilizing voltage levels and reducing noise in digital circuits.
  • Timing Circuits: Used in oscillator and timing circuits to control frequency.
  • Filtering Applications: Removing unwanted frequencies from electronic signals.
  • General Purpose Applications: Used in a wide range of electronic circuits for various functions.

Features:

  • Small Size (0805): Compact size for high-density circuit board designs.
  • High Capacitance Value (2.2 nF): Provides a stable capacitance for general-purpose applications.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Stable Performance: X7R dielectric provides stable capacitance over temperature and voltage.
  • Reduced Noise: Effective at filtering noise and stabilizing voltage levels.
  • Compact Design: Small size allows for high-density circuit board layouts.
  • Easy Assembly: Surface mount design facilitates automated assembly processes.
  • Reliable Operation: Robust construction ensures reliable performance in various environments.

Additional Details:

The VJ0805Y222KXACW1BC has a capacitance of 2.2 nF with a tolerance of ±10%. It is rated for a voltage of 10V. The operating temperature range is typically -55°C to +125°C. Specific electrical characteristics, such as dissipation factor (DF) and insulation resistance (IR), are detailed in the product datasheet. The capacitor is constructed with ceramic materials and metal electrodes for reliable performance and long lifespan.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0575 $50.0250
1,860+ $0.0538 $100.0680
2,885+ $0.0520 $150.0200
4,145+ $0.0483 $200.2035
5,390+ $0.0464 $250.0960
6,730+ $0.0446 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess