EN
  • EN
  • DE

12-22/R6BHC-C30/2C

Part No 12-22/R6BHC-C30/2C
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034609-12-22/R6BHC-C30/2C
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12-22/R6BHC-C30/2C CAD Model

Description

The 12-22/R6BHC-C30/2C is a surface-mount LED manufactured by Everlight Electronics. This LED is designed for a variety of indicator and display applications where a bright, reliable light source is needed.

Applications:

  • Indicator lights: Used in consumer electronics, appliances, and industrial equipment to indicate operational status.
  • Backlighting: Suitable for backlighting small LCD screens and keypads.
  • Signage: Can be used in small-scale signage and decorative lighting.
  • Automotive: Utilized in automotive interior lighting and dashboard indicators.
  • General Illumination: Employed in general lighting applications where a compact and efficient light source is needed.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: Small footprint allows for high-density mounting.
  • High Luminous Intensity: Provides a bright and clear light output.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Low Power Consumption: Energy-efficient, minimizing power usage.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased Reliability: Robust design ensures consistent performance in various environments.
  • Simplified Assembly: SMT design reduces manufacturing time and costs.
  • Improved Visibility: High brightness enhances visual clarity in indicator and display applications.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficiency: Low power consumption contributes to energy savings and reduces environmental impact.

Additional Details:

While specific electrical and optical characteristics (e.g., wavelength, forward voltage, luminous intensity) would be detailed in the product datasheet, generally these LEDs are designed to operate at low DC voltages (typically around 2-3V) and consume minimal current. The specific color emitted by the 'R6BHC' variant will depend on its exact composition but typically refers to a Red color. The 'C30' likely relates to a specific binning for brightness and color uniformity. Always refer to the official Everlight datasheet for precise specifications.

These LEDs are commonly used in applications requiring clear indication and reliable performance, offering a balance of efficiency and durability.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Dell
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0603 $50.0490
2,025+ $0.0495 $100.2375
3,125+ $0.0480 $150.0000
4,315+ $0.0464 $200.2160
5,570+ $0.0449 $250.0930
7,465+ $0.0402 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,050 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess