EN
  • EN
  • DE

TS256MLK72V1U

Part No TS256MLK72V1U
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949646-TS256MLK72V1U
Series *
Ultra Librarian 3D Model Ultra Librarian TS256MLK72V1U CAD Model

Description

The Transcend TS256MLK72V1U is a 2GB DDR3 1333MHz ECC SO-DIMM memory module. It is specifically designed for use in laptops and other small form factor computers that require ECC (Error Correcting Code) memory for enhanced data integrity. This module is commonly used to upgrade the memory capacity of compatible systems, improving overall performance and stability, especially in applications where data accuracy is crucial.

Applications

  • Laptops requiring ECC memory for data integrity.
  • Small form factor computers needing reliable memory performance.
  • Memory upgrades for compatible systems to improve multitasking and application responsiveness.
  • Industrial PCs and embedded systems.

Features

  • 2GB capacity.
  • DDR3 technology for fast data transfer rates.
  • ECC (Error Correcting Code) for detecting and correcting single-bit errors.
  • SO-DIMM (Small Outline Dual In-Line Memory Module) form factor for laptops and small systems.
  • 1333MHz clock speed.
  • 204-Pin DIMM

Benefits

  • Improved system stability due to ECC error correction.
  • Increased memory capacity, allowing for smoother multitasking and handling of larger datasets.
  • Enhanced system performance with faster DDR3 data transfer speeds.
  • Reduced risk of data corruption due to memory errors.
  • Easy upgrade for compatible laptops and small form factor systems.

Additional Details

The Transcend TS256MLK72V1U operates at a voltage of 1.5V. Before purchasing, it is essential to verify compatibility with the target laptop or system. Consult the system's documentation to confirm that it supports DDR3 ECC SO-DIMM memory modules with a capacity of 2GB and a clock speed of 1333MHz.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess