EN
  • EN
  • DE

VEML7700-TR

Part No VEML7700-TR
Manufacturer Vishay
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 545NM AMBIENT 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Active
Type Ambient
Wavelength 545nm
Proximity Detection No
Output Type I²C
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-SMD
Base Product Number VEML7700
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375905-VEML7700-TR
Ultra Librarian 3D Model Ultra Librarian VEML7700-TR CAD Model

Description

The VEML7700-TR is an ambient light sensor manufactured by Vishay Semiconductor Opto Division.

  • Mounting Type: Surface mount
  • Applications: Ambient light detection
  • Temperature Range: -25°C to 85°C
  • Voltage Supply Range: 2.5V to 3.6V
  • Interface: I²C
  • Wavelength: 545nm
  • Proximity Detection: No
  • Package: 4-SMD, J-Lead
  • Product Status: Active
  • Applications: Widely used in consumer electronics, lighting control systems, and other applications that require accurate ambient light sensing.

You May Also Be Interested in

Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $13.0573
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Vishay
I2C 2.3V~3.6V SMD Ambient Light, IR, UV Sensors RoHS
Lowest to $1.1642
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $14.5523
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7636 $53.4520
160+ $0.6265 $100.2400
250+ $0.6070 $151.7500
345+ $0.5874 $202.6530
445+ $0.5678 $252.6710
590+ $0.5091 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,633 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess