Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr Citizen
Series LS70
Package Tape & Reel
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 12VDC
Actuator Type Standard
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 0.60mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Outline 2.80mm x 2.30mm
Illumination Non-Illuminated
Operating Force 163gf
Ingress Protection IP67 - Dust Tight, Waterproof
Switch Travel 0.15mm
Mechanical Life 100,000 Cycles
Base Product Number LS70C2
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 923986-LS70C2DS-T
Ultra Librarian 3D Model Ultra Librarian LS70C2DS-T CAD Model

Description

The 923986-LS70C2DS-T is a tactile switch from Citizen's LS70 series.

  • Mounting Type: Surface Mountable
  • Termination Style: Tab
  • Protection Rating: IP67 (Dust Tight and Waterproof)
  • Circuit Configuration: SPST-NO
  • Voltage: 12VDC
  • Contact Rating: 0.02A
  • Outline: 2.80mm x 2.30mm
  • Actuation Force: 163gf
  • Mechanical Life: 100,000 cycles

You May Also Be Interested in

C&K Components
TACT 6.2 X 6.2, 5.1 MM H, 4.0N, / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.7777
ECAD model for KSC441G 70SH LFS PF
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for TL3301AF260QJ
C&K Components
SWITCH TACT 4N J LEADS SMT SOFT / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for TLS A 040 T3J LFS
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.5061
ECAD model for TL3302AF180QG
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Need more? Email Us
ECAD model for TL1105VF100Q
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for EVQ-Q2W01W
ALPS Electric
SWITCH TACT SPST-NO .05A 12VDC
Lowest to $0.2336
ECAD model for SKHCBFA010
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.9122
ECAD model for KSC621GLFS
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.3054
ECAD model for KSEK43GLFS

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention