EN
  • EN
  • DE

SY58035UMI

Part No SY58035UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 4.5GHz, 1:6 LVPECL FANOUT BUFFER WITH 2:1 MUX INPUT AND INTERNAL TERMINATION | IC CLK BUFFER 2:6 5.5GHZ 32MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 5.5GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Family Part Number SY58035
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1263044-SY58035UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58035UMI CAD Model

Description

Microchip Technology's SY58035UMI: A High-Speed Multiplexer for Advanced Applications

The SY58035UMI from Microchip Technology is a state-of-the-art, 2.5Gbps differential 4:1 multiplexer designed to meet the high-speed requirements of today's sophisticated digital systems. This device is part of Microchip's high-performance Precision Edge® product line, which is renowned for delivering exceptional signal integrity and timing management solutions.

Constructed with advanced SiGe technology, the SY58035UMI offers a low bit-to-bit skew, which is essential for maintaining the integrity of high-speed signals. Its differential inputs and outputs ensure reduced noise and improved signal quality, making it an ideal choice for applications such as SONET, Gigabit Ethernet, and Fibre Channel.

The multiplexer's unique design features include a fail-safe input protection that prevents the device from going into an undefined state during power-up, power-down, or when inputs are undriven. This feature enhances the reliability of the system where the SY58035UMI is implemented.

With a wide 2.375V to 3.465V supply voltage range, the SY58035UMI provides the flexibility needed for various system designs. It also supports hot insertion, which allows for the addition or removal of components in live systems without causing any interruptions or damage.

Microchip Technology's SY58035UMI comes in a 32-pin MLF® package, which is optimized for a small footprint and minimal external components, thus saving valuable board space. The device also features industrial temperature range operation (-40°C to +85°C), making it suitable for deployment in harsh environments.

For designers and engineers looking to incorporate a high-speed, reliable multiplexer into their next-generation digital systems, the SY58035UMI offers a perfect blend of performance, robustness, and versatility. Its cutting-edge features and proven track record make it a go-to component for ensuring that data-intensive applications operate smoothly and efficiently.

Key Features:

  • 2.5Gbps high-speed data throughput
  • Low bit-to-bit skew
  • Differential 4:1 multiplexer configuration
  • Fail-safe input protection
  • Wide supply voltage range (2.375V to 3.465V)
  • Support for hot insertion
  • 32-pin MLF® package for space-saving design
  • Industrial temperature range operation (-40°C to +85°C)

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess