EN
  • EN
  • DE

VDRC05E050TSE01

Part No VDRC05E050TSE01
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Vishay
Win Source Part Number 407791-VDRC05E050TSE01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VDRC05E050TSE01 CAD Model

Description

The VDRC05E050TSE01 is a transient voltage surge suppressor (TVS) varistor from Vishay. It is designed to protect electronic circuits from voltage surges caused by lightning strikes, power line disturbances, and electrostatic discharge (ESD).

Applications

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment
  • LED lighting

Features

  • Radial leaded varistor
  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant

Benefits

  • Provides reliable protection against voltage surges, increasing the lifespan and reliability of electronic equipment.
  • High surge current capability allows the varistor to withstand large surges without failure.
  • Fast response time ensures that the varistor quickly clamps the voltage, preventing damage to sensitive components.
  • Wide operating voltage range makes the varistor suitable for a variety of applications.
  • RoHS compliance ensures that the varistor is environmentally friendly.

Additional Details

The '05' in the part number suggests a diameter of 5mm. 'E050' typically indicates a voltage rating of 50V. It's crucial to consult the Vishay datasheet to confirm these values and obtain detailed electrical characteristics, including the clamping voltage, maximum surge current, and energy handling capability. The datasheet also provides information on the varistor's operating temperature range and its derating characteristics at elevated temperatures.

This varistor operates by changing its resistance in response to voltage spikes. When the voltage across the varistor exceeds its rated voltage, the varistor's resistance rapidly decreases, diverting the surge current away from the protected circuit. After the surge, the varistor returns to its high resistance state, allowing normal circuit operation. It is a cost-effective and reliable solution for protecting electronic equipment from transient voltage surges.

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess