EN
  • EN
  • DE

V6211P

Part No V6211P
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description High speed LED, 850NM, GaAlAs double Hetero
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014457-V6211P
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V6211P CAD Model

Description

The V6211P is a precision thin film chip resistor manufactured by Vishay. These resistors are designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). They are commonly used in instrumentation, medical equipment, and precision measurement circuits.

Applications

  • Instrumentation: Precision amplifiers, data acquisition systems, and calibration equipment.
  • Medical Equipment: Patient monitoring devices, diagnostic tools, and imaging systems.
  • Aerospace and Defense: Navigation systems, radar equipment, and communication systems.
  • Automotive: Engine control units (ECUs), sensor interfaces, and safety systems.
  • Industrial Control: Process control systems, motor drives, and power supplies.

Features

  • Thin Film Technology: Provides excellent stability and low noise.
  • Tight Tolerance: Available in tolerances down to ±0.1% for precise resistance values.
  • Low TCR: Temperature coefficient of resistance as low as ±10 ppm/°C for stable performance over temperature.
  • Wide Resistance Range: Available in a wide range of resistance values to suit various applications.
  • Small Size: Compact chip resistor for high-density circuit board designs.
  • Lead-Free Construction: Compliant with RoHS requirements for environmental protection.

Benefits

  • High Accuracy: Ensures precise resistance values for accurate circuit performance.
  • Excellent Stability: Maintains stable resistance values over time and temperature.
  • Low Noise: Minimizes noise contribution in sensitive analog circuits.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Reliable Performance: Provides consistent and reliable performance in demanding applications.

Additional Details

The V6211P series resistors are typically available in various case sizes (e.g., 0603, 0805, 1206) to suit different board layouts and power dissipation requirements. The power rating of the resistor depends on the case size and resistance value. It is important to consult the datasheet for specific electrical characteristics, such as voltage rating, maximum power dissipation, and resistance range. Proper soldering techniques are essential to ensure reliable connection and performance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess