Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278983-V50100P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V50100P CAD Model

Description

The V50100P is a Schottky Barrier Rectifier manufactured by Vishay Semiconductors. This device is designed for high-efficiency rectification in power supplies, inverters, and other applications where low forward voltage drop and fast switching are required.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and other electronic equipment.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • Freewheeling Diodes: Integrated as freewheeling diodes in motor control circuits and inductive loads.
  • Polarity Protection: Utilized for polarity protection in electronic circuits.
  • High-Frequency Rectification: Found in high-frequency rectification applications.

Features:

  • Schottky Barrier Technology: Utilizes Schottky barrier technology for low forward voltage drop.
  • High Surge Current Capability: Offers high surge current capability for reliable operation under transient conditions.
  • Low Forward Voltage Drop: Features a low forward voltage drop to minimize power losses.
  • Fast Switching Speed: Provides fast switching speed for high-frequency applications.
  • High Reliability: Designed for high reliability and long-term performance.

Benefits:

  • Increased Efficiency: Improves efficiency in power conversion circuits.
  • Reduced Power Losses: Minimizes power losses due to its low forward voltage drop.
  • Improved System Performance: Enhances system performance with its fast switching speed.
  • Reliable Operation: Ensures reliable operation under various operating conditions.
  • Versatile: Suitable for a wide range of rectifier applications.

The V50100P is characterized by its low forward voltage drop, typically less than 1V, which reduces power losses and improves efficiency. It offers a high surge current capability, allowing it to withstand transient current spikes without damage. The device is typically packaged in a TO-220 or similar package for easy mounting on heat sinks. Proper heat sinking is essential to maintain the device's operating temperature within its specified limits. The Schottky barrier technology ensures fast switching speeds, making it suitable for high-frequency applications. The rectifier is commonly used in circuits requiring high efficiency and low power dissipation. Its performance is specified over a wide temperature range, making it suitable for various environmental conditions. Detailed specifications include reverse leakage current, maximum operating temperature, and thermal resistance. The device is RoHS compliant, ensuring environmental friendliness. It is a popular choice for designers looking for a reliable and efficient rectifier solution.

You May Also Be Interested in

Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
Texas Instruments
ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS | IC SUPERVISORY CIRCUIT SOT-23-6
Lowest to $1.5180
ECAD model for TPS3110E15DBVR
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention