EN
  • EN
  • DE

UGB18DCT/31

Part No UGB18DCT/31
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 398872-UGB18DCT/31
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UGB18DCT/31 CAD Model

Description

The UGB18DCT/31 is a high-performance ultrafast recovery rectifier diode from Vishay, designed for applications demanding efficient and rapid switching. This dual common cathode configuration allows for versatile use in various power rectification and voltage clamping circuits. Its advanced design minimizes power loss and ensures reliable operation in demanding environments.

Applications

  • Output rectification and freewheeling diode in converters, inverters and SMPS.
  • Motor drive circuits
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Welding Power Supplies

Features

  • Ultrafast Recovery Time: Significantly reduces switching losses, enhancing efficiency in high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power dissipation, contributing to improved performance and thermal management.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Dual Common Cathode Configuration: Simplifies circuit design and reduces component count in certain applications.
  • High Junction Temperature Capability: Enables operation in demanding thermal environments.

Benefits

  • Increased Efficiency: The ultrafast recovery time and low forward voltage drop contribute to higher overall efficiency in power conversion systems.
  • Enhanced Reliability: The high surge current capability ensures robustness against transient voltage conditions, improving system reliability.
  • Simplified Design: The dual common cathode configuration can simplify circuit layout and reduce the number of required components.
  • Improved Thermal Performance: The low forward voltage drop minimizes heat generation, reducing the need for extensive heat sinking.
  • Compact Solution: Suitable for applications where board space is limited.

Additional Details

The UGB18DCT/31 features a maximum repetitive peak reverse voltage (VRRM) of 600V, with a maximum average forward rectified current (IF(AV)) of 9A per diode (18A total for the package). Its ultrafast recovery time (trr) is typically around 35 ns. The operating temperature ranges from -65°C to +175°C. It comes in a TO-220AB package. The UGB18DCT/31 is ideally suited for applications requiring high-efficiency and reliable performance in power rectification and switching circuits, offering a robust solution for demanding environments.

You May Also Be Interested in

Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess